GMF05 G2详情
Vishay GMF05 G2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
5.9
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, moving application/free movement
45
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Rohs Code
有
Manufacturer Part Number
GMF05G2
Manufacturer
Vishay Semiconductors
Part Life Cycle Code
活跃
Ihs Manufacturer
威世半导体
Risk Rank
5.73
无铅代码
有
Reach合规守则
unknown
GMF05 G2拓展信息








哦! 它是空的。