IL300-DEFG-X007详情
VISHAY IL300-DEFG-X007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of optocoupler
optocoupler
Mounting
SMD
Kind of output
photodiode
Insulation voltage
5.3kV
Case
Gull wing 8
Gross weight
0.505g
Certificates
RoHS compliant
Number of channels
1
0个相似型号
IL300-DEFG-X007拓展信息








哦! 它是空的。