ISC-1812-100UH-10%详情
Vishay ISC-1812-100UH-10%重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Other
With front ring
有
With light source
无
ISC-1812-100UH-10%拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。