KBPC610详情
Vishay KBPC610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VS-KBPC610
Manufacturer
Vishay
RoHS
无
Peak Rep Rev Volt
1000(V)
Operating Temperature Classification
汽车
Avg. Forward Curr (Max)
6(A)
Package Type
D-72
Phase Type
单相
Rev Curr
10(mA)
Operating Temp Range
-40C to 150C
Number of Elements
1
RMS Voltage (Max)
500(V)
Peak Non-Repetitive Surge Current (Max)
137(A)
Rad Hardened
无
Mounting
通孔
终端
4 Pin PC mount
引脚数量
4
电路
Full Wave Diode Bridge
正向电压
1.2(V)
KBPC610拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。