KX1102详情
Vishay KX1102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Nylon
Manufacturer Part Number
CLMFR2-BX
Approvals
CSA, UL
Manufacturer
Advanced Devices (Marinco)
RoHS
,Panel Mount with mounting holes
额定电流
150 A
电压
600 VAC
连接类型
Receptacle
0个相似型号
KX1102拓展信息








哦! 它是空的。