LDP1602-472G详情
Vishay LDP1602-472G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Inside Diameter Before Shrinking
4.6
Inside Diameter After Shrinking
2
Shrink Wall Type
THIN
Operating Temp Range
-30C to 125C
Product Thickness
0.43
类型
TUBING
颜色
Black
收缩率
2:1
0个相似型号
LDP1602-472G拓展信息








哦! 它是空的。