LS4148T/R详情
Vishay LS4148T/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
5
Package Body Material
METAL
Package Equivalence Code
DIP5/18,.8
Operating Temperature-Min
-40
Operating Temperature-Max
85
Input Voltage-Max
72
Input Voltage-Min
36
Output Voltage-Nom
15
Risk Rank
5.76
Ihs Manufacturer
PAN JIT INTERNATIONAL INC
Part Life Cycle Code
活跃
Manufacturer
PanJit Semiconductor
Manufacturer Part Number
LS4148T/R
ECCN 代码
EAR99
Reach合规守则
compliant
资历状况
不合格
温度等级
INDUSTRIAL
输出电流-最大值
.2
LS4148T/R拓展信息








哦! 它是空的。