M1106030D1870BP100详情
Vishay M1106030D1870BP100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Product Status
Obsolete
厂商
Vishay Beyschlag/Draloric/BC Components
Package
Bulk
系列
-
M1106030D1870BP100拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。