M1208050D3052BP501详情
Vishay M1208050D3052BP501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 80
Material core insulation
Polypropylene (PP)
Rated current In
2
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Package
Bulk
厂商
Vishay Beyschlag/Draloric/BC Components
Product Status
Obsolete
系列
-
M1208050D3052BP501拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。