M1208050D8201DP500详情
Vishay M1208050D8201DP500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
104 mm
Minimum Cable Diameter (mm)
85 mm
Angle
Straight
Manufacturer Part Number
ADE4M903SSNK1
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
Package
Bulk
厂商
Vishay Beyschlag/Draloric/BC Components
Product Status
Obsolete
系列
-
组成
Metallic
M1208050D8201DP500拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。