M39006/31-0031详情
Vishay M39006/31-0031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
直角
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol RF
Connector A Series
BNC
RoHS
Details
Connector A Body Style
Straight
Cable Types
RG-316
Connector B Series
BNC
包装
Bag
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
500 mm
夹克颜色
Copper
产品类别
射频电缆组件
频率范围
DC to 4 GHz
产品类别
射频电缆组件
M39006/31-0031拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。