M55342K02B133WSS6D详情
Vishay M55342K02B133WSS6D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Contact Materials
Brass
Manufacturer
Amphenol
Brand
Amphenol RF
Connector A Series
SMA
RoHS
Details
Connector A Body Style
Straight
Cable Types
RG-58
Connector B Series
N
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
72 in
产品类别
射频电缆组件
产品类别
射频电缆组件
M55342K02B133WSS6D拓展信息








哦! 它是空的。