M55342K02B1Y50RTND详情
Vishay M55342K02B1Y50RTND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 4
Connectable conductor cross section multi-wired
0.2 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 4
宽度
5.1
高度
54
M55342K02B1Y50RTND拓展信息








哦! 它是空的。