M55342K03B10E5RFW详情
Vishay M55342K03B10E5RFW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
2.01 mm
Minimum Cable Diameter (mm)
2.01 mm
Angle
Straight
Manufacturer Part Number
5315842
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
组成
Non-Metallic
知识产权评级
IP68
M55342K03B10E5RFW拓展信息








哦! 它是空的。