M55342K03B1F50SWB详情
Vishay M55342K03B1F50SWB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
16
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Material of contact surface
Silver
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
60 - 60
With detachable clamps
无
深度
29
宽度
12.7
高度
15.7
M55342K03B1F50SWB拓展信息








哦! 它是空的。