M55342K08B750DTWLT详情
Vishay M55342K08B750DTWLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
18
Degree of protection (IP)
IP56
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
80
Wrench width
85
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
M55342K08B750DTWLT拓展信息








哦! 它是空的。