M55342K09B750WRWLD详情
Vishay M55342K09B750WRWLD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Material of contact surface
Gold
Degree of protection (IP)
IP67
0个相似型号
M55342K09B750WRWLD拓展信息








哦! 它是空的。