MBB0207VC2402FC100详情
Vishay MBB0207VC2402FC100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Round
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
2
Colour front ring
Black
With front ring
有
MBB0207VC2402FC100拓展信息








哦! 它是空的。