MCA12060C7502FP500详情
Vishay MCA12060C7502FP500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
16.8 - 45
Nominal power
43 - 64
Type of fastening
Mounting with claw and screw
Material quality
Aluminium
Transparent
无
0个相似型号
MCA12060C7502FP500拓展信息








哦! 它是空的。