MCS04020D1131BE000详情
Vishay MCS04020D1131BE000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
24 - 24
Nominal power
16 - 30
Type of fastening
Mounting with claw and screw
Material quality
Aluminium
Transparent
无
0个相似型号
MCS04020D1131BE000拓展信息








哦! 它是空的。