MCU08050C5103FPW00详情
Vishay MCU08050C5103FPW00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Construction type lens
Round
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
3
Colour front ring
Black
With front ring
有
MCU08050C5103FPW00拓展信息








哦! 它是空的。