MMSZ5257B-HE3-08详情
VISHAY MMSZ5257B-HE3-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Gross weight
0.015g
Certificates
RoHS compliant
容差
±5%
应用
automotive industry
Power dissipation
0.5W
Zener voltage
33V
MMSZ5257B-HE3-08拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。