MMU01020C6800DB300详情
Vishay MMU01020C6800DB300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
With front ring
无
0个相似型号
MMU01020C6800DB300拓展信息








哦! 它是空的。