MRA-1050R00FE07详情
Vishay MRA-1050R00FE07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
295.3 mm
Package Type
Center Bladed
Manufacturer Part Number
FLSR300.XXID
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
300 A
0个相似型号
MRA-1050R00FE07拓展信息








哦! 它是空的。