NS0105R100FE73详情
Vishay NS0105R100FE73重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
15.88 mm
Minimum Cable Diameter (mm)
12.7 mm
Angle
Straight
Manufacturer Part Number
CGB295 SA
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Produc
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
NS0105R100FE73拓展信息








哦! 它是空的。