P-0603E9092FBBS详情
Vishay P-0603E9092FBBS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Contact Materials
Copper
Manufacturer
Amphenol
Brand
Amphenol Times Microwave Systems
Connector A Series
4.3/10
RoHS
Details
Connector A Body Style
Straight
Cable Types
Coaxial
Connector B Series
4.3/10
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
1 m
夹克颜色
Blue
产品类别
射频电缆组件
产品类别
射频电缆组件
P-0603E9092FBBS拓展信息








哦! 它是空的。