P-0603H7501BBT1详情
Vishay P-0603H7501BBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
11.13 mm
Minimum Cable Diameter (mm)
9.53 mm
Angle
Straight
Manufacturer Part Number
CGB117 SA
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
P-0603H7501BBT1拓展信息








哦! 它是空的。