P4SMA22A-M3/61详情
Vishay P4SMA22A-M3/61重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Manufacturer Part Number
171D-10324
Manufacturer
Siemens Building Technologies
Package Type
SMA (DO-214AC)
Direction Type
Bi-Directional, Uni-Directional
Qualification
-
Reverse Stand-off Voltage
18.8V
Peak Pulse Power Dissipation
400W
二极管配置
Single
连接类型
Threaded
P4SMA22A-M3/61拓展信息
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division








哦! 它是空的。