P4SMA75CA-M3/61详情
Vishay P4SMA75CA-M3/61重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Package
P11020~030-2/020~030-4
Manufacturer Part Number
FRN030P11S-2UX
Manufacturer
Fuji
Mounting
Panel
Package Type
SMA (DO-214AC)
Direction Type
Bi-Directional, Uni-Directional
Qualification
-
Reverse Stand-off Voltage
64.1V
Peak Pulse Power Dissipation
400W
最高频率
120 Hz
二极管配置
Bipolar
知识产权评级
IP40
P4SMA75CA-M3/61拓展信息
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division








哦! 它是空的。