PAT0805E1692BSTS详情
Vishay PAT0805E1692BSTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44621-7964500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
RJ-45 Straight Male to M12 Straight Female, 4-pole
额定电流
1.5 Amps
知识产权评级
IP20/IP67
长度
45 Meters
PAT0805E1692BSTS拓展信息








哦! 它是空的。