PATT0402E1000FGT0详情
Vishay PATT0402E1000FGT0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Circuit integrity
None
Fibre type
Multi mode 50/125
Colour outer sheath
Turquoise
Outer diameter approx.
6.5
Specification material outer sheath
Other
Category
OM4
With strain relief
无
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
50
Material outer sheath
Other
应用
Inside/outside
防紫外线
有
PATT0402E1000FGT0拓展信息








哦! 它是空的。