PATT0603H1692DGTS详情
Vishay PATT0603H1692DGTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
630 VAC/630 VDC
Manufacturer Part Number
7000-PS412-8331000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
Siemens Straight Male to M23 Straight Female, 6-pole
额定电流
15 Amps
0个相似型号
PATT0603H1692DGTS拓展信息








哦! 它是空的。