PATT0603K6191BGTS详情
Vishay PATT0603K6191BGTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Killark-Hubbell Electrical Products
Cable Style
Round
Angle
90 Degrees
Minimum Cable Diameter (mm)
9.53 mm
Maximum Cable Diameter (mm)
12.7 mm
组成
Metallic
0个相似型号
PATT0603K6191BGTS拓展信息








哦! 它是空的。