PATT0603K8870DGTF详情
Vishay PATT0603K8870DGTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
600 VAC/600 VDC
Manufacturer Part Number
7000-PS011-8212700
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
Sinamics Straight Male to M23 Straight Female, 6-pole
额定电流
15 Amps
知识产权评级
IP20/IP67
PATT0603K8870DGTF拓展信息








哦! 它是空的。