PATT0603L1002BGTP详情
Vishay PATT0603L1002BGTP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal voltage
240 - 240
Nominal power
20 - 600
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
频率
47 - 63
0个相似型号
PATT0603L1002BGTP拓展信息








哦! 它是空的。