PATT1206H1000JGWP详情
Vishay PATT1206H1000JGWP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP40
Device construction
Surface mounted device
Rated permanent current Iu
16
Type of control element
Short thumb-grip
0个相似型号
PATT1206H1000JGWP拓展信息








哦! 它是空的。