PATT1206K10R0GGWP详情
Vishay PATT1206K10R0GGWP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
250 - 250
Number of contacts as normally open contact
2
Built-in depth
44
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
0
0个相似型号
PATT1206K10R0GGWP拓展信息








哦! 它是空的。