PCAN1206H82R5CGTS详情
Vishay PCAN1206H82R5CGTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
230 VAC/400 VDC
Manufacturer Part Number
7000-50021-9612400
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
7/8 in Straight Male to 7/8 in Straight Female, 5-pole
额定电流
12 Amps
知识产权评级
IP67
长度
24 Meters
PCAN1206H82R5CGTS拓展信息








哦! 它是空的。