PLT0805Z1471BBTF详情
Vishay PLT0805Z1471BBTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
47.63 mm
Minimum Cable Diameter (mm)
40.64 mm
Angle
Straight
Manufacturer Part Number
ST125-471SPVC
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Teck Cable Fittings
RoHS
无
组成
Metallic
PLT0805Z1471BBTF拓展信息








哦! 它是空的。