PLT0805Z1803BSWS详情
Vishay PLT0805Z1803BSWS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
600 VAC
Manufacturer Part Number
7000-P8341-P111000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
MQ15 Straight Male to MQ15 Straight Female, 6-pole
额定电流
16 Amps
知识产权评级
IP67
长度
10 Meters
PLT0805Z1803BSWS拓展信息








哦! 它是空的。