PLT0805Z2671BBTS详情
Vishay PLT0805Z2671BBTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sustained Read
3400 MB/s
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
2
Interface Type
SATA
Sustained Write
1170 MB/s
Manufacturer
ATP Electronics
Brand
ATP Electronics
RoHS
Details
系列
A600Sc
包装
Tray
子类别
Memory & Data Storage
工作电源电压
3.3 V
配置
TLC
内存大小
240 GB
产品类别
Solid State Drives - SSD
外形尺寸
M.2 2280-D2-M
产品
M.2 SSDs
产品类别
Solid State Drives - SSD
PLT0805Z2671BBTS拓展信息








哦! 它是空的。