PLT0805Z3051ABTS详情
Vishay PLT0805Z3051ABTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FBGA-153
Moisture Sensitive
有
Sequential Read
300 MB/s
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
760
Mounting Styles
SMD/SMT
Interface Type
eMMC 5.1 HS400
Manufacturer
ATP Electronics
Sequential Write
240 MB/s
Brand
ATP Electronics
系列
E700Pi
子类别
Memory & Data Storage
配置
PSLC
内存大小
8 GB
产品类别
eMMC
产品
eMMC闪存盘
产品类别
eMMC
PLT0805Z3051ABTS拓展信息








哦! 它是空的。