PLT0805Z7231ASTS详情
Vishay PLT0805Z7231ASTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Cable Types
PUR
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Female
Manufacturer Part Number
7000-PS201-8212000
Maximum Voltage
600 VAC/600 VDC
连接器类型
Sinamics Straight Male to M23 Straight Female, 6-pole
额定电流
15 Amps
知识产权评级
IP65/IP67
PLT0805Z7231ASTS拓展信息








哦! 它是空的。