PLT0805Z9761BSTI详情
Vishay PLT0805Z9761BSTI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
53.57 mm
Minimum Cable Diameter (mm)
45.64 mm
Angle
Straight
Manufacturer Part Number
TECK200 13
Approvals
CSA
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
知识产权评级
IP56
PLT0805Z9761BSTI拓展信息








哦! 它是空的。