PLT1206Z1182BBWS详情
Vishay PLT1206Z1182BBWS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
11.13 mm
Minimum Cable Diameter (mm)
9.53 mm
Angle
Straight
Manufacturer Part Number
CGB3817
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
PLT1206Z1182BBWS拓展信息








哦! 它是空的。