PLT1206Z2500LST0详情
Vishay PLT1206Z2500LST0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Fluoroelastomer
Where Used
Military
Factory Pack QuantityFactory Pack Quantity
1
Inside Diameter
31 mm
Part # Aliases
080534-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
类型
Boot
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
特征
High melt point pre-coat adhesive, straight
产品类别
Heat Shrink Cable Boots & End Caps
长度
138.7 mm
PLT1206Z2500LST0拓展信息








哦! 它是空的。