PLT1206Z5113QST5详情
Vishay PLT1206Z5113QST5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
127 mm
Minimum Cable Diameter (mm)
127 mm
Angle
90 Degrees
Manufacturer Part Number
074093544
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
PLT1206Z5113QST5拓展信息








哦! 它是空的。