PLT1206Z5493AST0详情
Vishay PLT1206Z5493AST0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Acrylonitrile Butadiene Styrene (ABS)
Number of Cable Entries
1 Entry
Shell Sizes
DC37
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Kobiconn
Brand
Kobiconn
RoHS
Details
Filtered
-
类型
EMI/RFI Shielded Backshell
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
电缆直径
14.3 mm
外壳电镀
Nickel over Copper
产品类别
D-Sub Backshells
PLT1206Z5493AST0拓展信息








哦! 它是空的。