PLT1206Z6493ASTP详情
Vishay PLT1206Z6493ASTP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
25 mm
Minimum Cable Diameter (mm)
18 mm
Angle
Straight
Manufacturer Part Number
EXCGM32SL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Single Compression Cable Gland
RoHS
无
组成
Non-Metallic
知识产权评级
IP68
PLT1206Z6493ASTP拓展信息








哦! 它是空的。