PLT1206Z7870ABTS详情
Vishay PLT1206Z7870ABTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SATA
Code Name
A800Pi
Manufacturer
ATP Electronics
Brand
ATP Electronics
系列
A800Pi
子类别
Memory & Data Storage
配置
SLC
内存大小
16 GB
产品类别
Solid State Drives - SSD
外形尺寸
2.5 in
产品
2.5 in
产品类别
Solid State Drives - SSD
PLT1206Z7870ABTS拓展信息








哦! 它是空的。